BUD INDUSTRIES, INC. Boxes - CN-5710 CN-5710

Description
Manufacturer: Bud Industries Win Source Part Number: 777948-CN-5710 Series: CN Color: Natural Features: Sealed Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.080" (2.03mm) Height: 4.217" (107.11mm) Material: Metal, Aluminum Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.4 lbs (635g) Container Type: Box Area (L x W): 32.4" (209cm) Family Name: CN-5710 Categories: Boxes, Enclosures, Racks Dimension: 6.780" L x 4.772" W (172.21mm x 121.21mm) Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 777948-CN-5710 Series: CN Color: Natural Features: Sealed Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.080" (2.03mm) Height: 4.217" (107.11mm) Material: Metal, Aluminum Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.4 lbs (635g) Container Type: Box Area (L x W): 32.4" (209cm) Family Name: CN-5710 Categories: Boxes, Enclosures, Racks Dimension: 6.780" L x 4.772" W (172.21mm x 121.21mm) Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CN-5710 - CN-5710 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CN-5710
CN-5710
Boxes - CN-5710 CN-5710
Manufacturer: Bud Industries Win Source Part Number: 777948-CN-5710 Series: CN Color: Natural Features: Sealed Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.080" (2.03mm) Height: 4.217" (107.11mm) Material: Metal, Aluminum Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.4 lbs (635g) Container Type: Box Area (L x W): 32.4" (209cm) Family Name: CN-5710 Categories: Boxes, Enclosures, Racks Dimension: 6.780" L x 4.772" W (172.21mm x 121.21mm) Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 777948-CN-5710
Series: CN
Color: Natural
Features: Sealed
Ratings: IP66, NEMA 1,2,4,4X,12,13
Thickness: 0.080" (2.03mm)
Height: 4.217" (107.11mm)
Material: Metal, Aluminum
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1.4 lbs (635g)
Container Type: Box
Area (L x W): 32.4" (209cm)
Family Name: CN-5710
Categories: Boxes, Enclosures, Racks
Dimension: 6.780" L x 4.772" W (172.21mm x 121.21mm)
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Boxes - 377-1521-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 4.217"" (107.11mm)"

"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 4.217"" (107.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5710
Electrical Enclosures CN-5710
Electrical Enclosures 6.78 X 4.77 X 4.21

Electrical Enclosures 6.78 X 4.77 X 4.21

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 4.21 IN - 70147722 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 4.21 IN
70147722
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 4.21 IN 70147722
Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural Finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural Finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6010 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6010
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6010
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106.9mm; External Width - Metric:121mm; External Depth - Metric:172mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106.9mm; External Width - Metric:121mm; External Depth - Metric:172mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CN-5710 377-1521-ND CN-5710 70147722 79K6010
Product Name Boxes - CN-5710 Boxes Electrical Enclosures ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 4.21 IN Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details