BUD INDUSTRIES, INC. Boxes CN-5706

Description
"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.444"" (36.68mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.444"" (36.68mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1517-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.444"" (36.68mm)"

"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.444"" (36.68mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6006
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6006
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:36.58mm; External Width - Metric:100mm; External Depth - Metric:120mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:36.58mm; External Width - Metric:100mm; External Depth - Metric:120mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5706
Electrical Enclosures CN-5706
Electrical Enclosures 4.73 X 3.95 X 1.44

Electrical Enclosures 4.73 X 3.95 X 1.44

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1517-ND 79K6006 CN-5706
Product Name Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 5
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers