"Box Metal, Aluminum Natural Cover Included 4.512"" L x 2.504"" W (114.60mm x 63.60mm) X 2.224"" (56.50mm)"
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:64mm; External Depth - Metric:115mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes
Electrical Enclosures 4.51 X 2.50 X 2.22
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1515-ND | 79K6004 | 70147716 | CN-5704 |
| Product Name | Boxes | Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries | ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 4.51 X 2.50 X 2.22 IN | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | Aluminum | |
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 | 5 | 6 |