BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Accessories CM-1196

Description
Win Source Part Number: 981602-CM-1196 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Ring For Use With/Related Products: Cable Management Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Bud Industries Other Names: CM 1196,CM1196
Request a Quote Datasheet
Description
Win Source Part Number: 981602-CM-1196 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Ring For Use With/Related Products: Cable Management Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Bud Industries Other Names: CM 1196,CM1196
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - CM-1196 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
CM-1196
Boxes, Enclosures, Racks - Rack Accessories CM-1196
Win Source Part Number: 981602-CM-1196 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Ring For Use With/Related Products: Cable Management Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Bud Industries Other Names: CM 1196,CM1196

Win Source Part Number: 981602-CM-1196
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Accessory Type: Ring
For Use With/Related Products: Cable Management
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Bud Industries
Other Names: CM 1196,CM1196

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number CM-1196
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Emc Shielded 19” Enclosure With Detachable Panels - AUPRE Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details