BUD INDUSTRIES, INC. Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries CH-14402

Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Depth:16" RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Depth:16" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries - 06M4499 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
06M4499
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries 06M4499
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Depth:16" RoHS Compliant: Yes

CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; External Depth:16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4499
Product Name Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details