BUD INDUSTRIES, INC. Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries CH-14401

Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; External Depth:8" RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; External Depth:8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries - 06M4498 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
06M4498
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries 06M4498
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; External Depth:8" RoHS Compliant: Yes

CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; External Depth:8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4498
Product Name Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacked storage solutions - RL-5HCG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Key Cabinets - 1878988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details