BUD INDUSTRIES, INC. Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries CH-14400

Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:102mm; External Depth:4" RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:102mm; External Depth:4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries - 05M4042 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
05M4042
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries 05M4042
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:102mm; External Depth:4" RoHS Compliant: Yes

CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:102mm; External Depth:4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05M4042
Product Name Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 134754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1680D Ballistic Weave
Height 20.00 inch (508 mm)
View Details