BUD INDUSTRIES, INC. Panel Chassis, 10.5Inx19In, Aluminium; Panel Type Bud Industries CB-1375

Description
PANEL CHASSIS, 10.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
PANEL CHASSIS, 10.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Chassis, 10.5Inx19In, Aluminium; Panel Type Bud Industries - 91F498 - Newark, An Avnet Company
Chicago, IL, United States
Panel Chassis, 10.5Inx19In, Aluminium; Panel Type Bud Industries
91F498
Panel Chassis, 10.5Inx19In, Aluminium; Panel Type Bud Industries 91F498
PANEL CHASSIS, 10.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL CHASSIS, 10.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F498
Product Name Panel Chassis, 10.5Inx19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details