BUD INDUSTRIES, INC. Rack Components - CB-1375 CB-1375

Description
Manufacturer: Bud Industries Win Source Part Number: 1021371-CB-1375 Type: Chassis, Panel Color: Natural For Use With/Related Products: Chassis Material: Metal, Aluminum Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 2.8 lbs (1.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1021371-CB-1375 Type: Chassis, Panel Color: Natural For Use With/Related Products: Chassis Material: Metal, Aluminum Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 2.8 lbs (1.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - CB-1375 - CB-1375 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - CB-1375
CB-1375
Rack Components - CB-1375 CB-1375
Manufacturer: Bud Industries Win Source Part Number: 1021371-CB-1375 Type: Chassis, Panel Color: Natural For Use With/Related Products: Chassis Material: Metal, Aluminum Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 2.8 lbs (1.3kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 1021371-CB-1375
Type: Chassis, Panel
Color: Natural
For Use With/Related Products: Chassis
Material: Metal, Aluminum
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 2.8 lbs (1.3kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number CB-1375
Product Name Rack Components - CB-1375
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 137-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details