BUD INDUSTRIES, INC.
CB-1370 -- ALUMINUM PANEL CHASSIS
BUD INDUSTRIES, INC.
Aluminum Panel Chassis
CB-1370
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
CB-1370 |
|
Product Name
|
Aluminum Panel Chassis |
|
Product Type
|
Chassis
|
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Product Type
Chassis
Power Rating
330 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Certifications
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height
1.5 inch (38.1 mm)
View Details
Supermicro Computer, Inc.
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
2U
View Details