BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1896

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1896
Sloping Panel Cabinets C-1896
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes - 377-1073-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 18.062"" L x 8.188"" W (458.77mm x 207.97mm) X 9.000"" (228.60mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 18.062"" L x 8.188"" W (458.77mm x 207.97mm) X 9.000"" (228.60mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4497 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4497
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4497
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:460mm; External Depth - Metric:208mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:460mm; External Depth - Metric:208mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1896 377-1073-ND 06M4497
Product Name Sloping Panel Cabinets Boxes Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Console Enclosures Junction Box
Length 9 inch (229 mm) 9 inch (229 mm)
Width 18.06 inch (459 mm) 18.11 inch (460 mm)
Depth 8.18 inch (208 mm) 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.11 to 7.87 inch (130 to 200 mm)
View Details