BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1586

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1586
Sloping Panel Cabinets C-1586
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes - 377-1068-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 11.062"" L x 7.312"" W (280.97mm x 185.72mm) X 6.500"" (165.10mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 11.062"" L x 7.312"" W (280.97mm x 185.72mm) X 6.500"" (165.10mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4492 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4492
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4492
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:281mm; External Depth - Metric:186mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:281mm; External Depth - Metric:186mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1586 377-1068-ND 06M4492
Product Name Sloping Panel Cabinets Boxes Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Console Enclosures Junction Box
Length 6.5 inch (165 mm) 6.5 inch (165 mm)
Width 11.06 inch (281 mm) 11.06 inch (281 mm)
Depth 7.31 inch (186 mm) 7.32 inch (186 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Enclosure - 1148525 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details