BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1585

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1585
Sloping Panel Cabinets C-1585
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes - 377-1067-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 9.062"" L x 7.312"" W (230.17mm x 185.72mm) X 6.500"" (165.10mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 9.062"" L x 7.312"" W (230.17mm x 185.72mm) X 6.500"" (165.10mm)"

Buy Now Datasheet
Cabinet, Sloping Panel; Steel; 6.5 in.;9.062 in.; 7.312 in.; Metallic Gray - 70148458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Sloping Panel; Steel; 6.5 in.;9.062 in.; 7.312 in.; Metallic Gray
70148458
Cabinet, Sloping Panel; Steel; 6.5 in.;9.062 in.; 7.312 in.; Metallic Gray 70148458
Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish
Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4491 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4491
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4491
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:230mm; External Depth - Metric:186mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:230mm; External Depth - Metric:186mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1585 377-1067-ND 70148458 06M4491
Product Name Sloping Panel Cabinets Boxes Cabinet, Sloping Panel; Steel; 6.5 in.;9.062 in.; 7.312 in.; Metallic Gray Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Console Enclosures Junction Box Electronic and Instrument Enclosures
Length 6.5 inch (165 mm) 6.5 inch (165 mm) 6.5 inch (165 mm)
Width 9.06 inch (230 mm) 9.06 inch (230 mm) 9.06 inch (230 mm)
Depth 7.31 inch (186 mm) 7.31 inch (186 mm) 7.32 inch (186 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-503 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers