BUD INDUSTRIES, INC. Boxes BT-2742

Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 11.830"" L x 9.086"" W (300.48mm x 230.78mm) X 3.406"" (86.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 11.830"" L x 9.086"" W (300.48mm x 230.78mm) X 3.406"" (86.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1548-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 11.830"" L x 9.086"" W (300.48mm x 230.78mm) X 3.406"" (86.51mm)"

"Box Plastic, Polycarbonate Translucent - Blue Cover Included 11.830"" L x 9.086"" W (300.48mm x 230.78mm) X 3.406"" (86.51mm)"

Buy Now Datasheet
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries - 34M1894 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries
34M1894
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries 34M1894
ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:230mm; External Depth - Metric:86mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:230mm; External Depth - Metric:86mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
BT-2742
Electrical Enclosures BT-2742
Electrical Enclosures 11.81 x 9.06 x 3.39 Transparent Blue

Electrical Enclosures 11.81 x 9.06 x 3.39 Transparent Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1548-ND 34M1894 BT-2742
Product Name Boxes Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures With Integrated Plug -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 4.72 inch (100 to 120 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 138-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers