BUD INDUSTRIES, INC. Boxes BT-2740

Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1547-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Translucent - Blue Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries - 34M1893 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries
34M1893
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries 34M1893
ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure,Transparent Blue Polycarbonate,NEMA,IEC52,IP65,9.45Lx6.30Wx3.54H in - 70147787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Transparent Blue Polycarbonate,NEMA,IEC52,IP65,9.45Lx6.30Wx3.54H in
70147787
Enclosure,Transparent Blue Polycarbonate,NEMA,IEC52,IP65,9.45Lx6.30Wx3.54H in 70147787
This transparent Polycarbonate molded enclosure meets NEMA 1, 2, 4, 4X, 12 and 13 specifications and is ideal for PCB enclosures, test equipment and other applications in the electrical and electronic industry. Available in a variety of sizes, this molded enclosure allows easy monitoring of displays, readouts and other devices. Features • Transparent Blue Polycarbonate Design Reduces the Need to Remove Cover to Verify NEMA Protection • Near Complete Transparency to Blue, White and Near White Displays • Designed to IEC52/IP65 and NEMA 1, 2, 4, 4X, 12 and 13 Specifications • UL Listed to UL508-4X Specifications • Lap Joint Design Combined with Silicone Gasket Ensures Protection Against Ingress of Dust and Splashing Water • Internal Guide Slots for Mounting PCB Assemblies Vertically on Some Models • Internal Bosses Allow Mounting of PCB’s Horizontally or for Connection of Terminals etc., into Threaded Brass Inserts • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts • UV Stabilized Polycarbonate with UL94-V2 Flammability Rating

This transparent Polycarbonate molded enclosure meets NEMA 1, 2, 4, 4X, 12 and 13 specifications and is ideal for PCB enclosures, test equipment and other applications in the electrical and electronic industry. Available in a variety of sizes, this molded enclosure allows easy monitoring of displays, readouts and other devices.
Features
• Transparent Blue Polycarbonate Design Reduces the Need to Remove Cover to Verify NEMA Protection
• Near Complete Transparency to Blue, White and Near White Displays
• Designed to IEC52/IP65 and NEMA 1, 2, 4, 4X, 12 and 13 Specifications
• UL Listed to UL508-4X Specifications
• Lap Joint Design Combined with Silicone Gasket Ensures Protection Against Ingress of Dust and Splashing Water
• Internal Guide Slots for Mounting PCB Assemblies Vertically on Some Models
• Internal Bosses Allow Mounting of PCB’s Horizontally or for Connection of Terminals etc., into Threaded Brass Inserts
• Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
• UV Stabilized Polycarbonate with UL94-V2 Flammability Rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
BT-2740
Electrical Enclosures BT-2740
Electrical Enclosures 9.45 x 6.30 x 3.54 Transparent Blue

Electrical Enclosures 9.45 x 6.30 x 3.54 Transparent Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1547-ND 34M1893 70147787 BT-2740
Product Name Boxes Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries Enclosure,Transparent Blue Polycarbonate,NEMA,IEC52,IP65,9.45Lx6.30Wx3.54H in Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Flame Retardant Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details