BUD INDUSTRIES, INC. Boxes BT-2725

Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1544-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Translucent - Blue Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries - 34M1890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries
34M1890
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries 34M1890
ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:222mm; External Width - Metric:146mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:222mm; External Width - Metric:146mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
BT-2725
Electrical Enclosures BT-2725
Electrical Enclosures 8.74 x 5.75 x 2.17 Transparent Blue

Electrical Enclosures 8.74 x 5.75 x 2.17 Transparent Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1544-ND 34M1890 BT-2725
Product Name Boxes Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers