BUD INDUSTRIES, INC. Boxes BT-2724

Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1543-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Translucent - Blue Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
ENCLOSURE,TRANSPARENT BLUE POLYCARBONATE,NEMA,IEC52,IP65,6.73LX4.76WX2.17HIN - 70147747 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,TRANSPARENT BLUE POLYCARBONATE,NEMA,IEC52,IP65,6.73LX4.76WX2.17HIN
70147747
ENCLOSURE,TRANSPARENT BLUE POLYCARBONATE,NEMA,IEC52,IP65,6.73LX4.76WX2.17HIN 70147747
This transparent Polycarbonate molded enclosure meets NEMA 1, 2, 4, 4X, 12 and 13 specifications and is ideal for PCB enclosures, test equipment and other applications in the electrical and electronic industry. Available in a variety of sizes, this molded enclosure allows easy monitoring of displays, readouts and other devices. Features • Transparent Blue Polycarbonate Design Reduces the Need to Remove Cover to Verify NEMA Protection • Near Complete Transparency to Blue, White and Near White Displays • Designed to IEC52/IP65 and NEMA 1, 2, 4, 4X, 12 and 13 Specifications • UL Listed to UL508-4X Specifications • Lap Joint Design Combined with Silicone Gasket Ensures Protection Against Ingress of Dust and Splashing Water • Internal Guide Slots for Mounting PCB Assemblies Vertically on Some Models • Internal Bosses Allow Mounting of PCB’s Horizontally or for Connection of Terminals etc., into Threaded Brass Inserts • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts • UV Stabilized Polycarbonate with UL94-V2 Flammability Rating

This transparent Polycarbonate molded enclosure meets NEMA 1, 2, 4, 4X, 12 and 13 specifications and is ideal for PCB enclosures, test equipment and other applications in the electrical and electronic industry. Available in a variety of sizes, this molded enclosure allows easy monitoring of displays, readouts and other devices.
Features
• Transparent Blue Polycarbonate Design Reduces the Need to Remove Cover to Verify NEMA Protection
• Near Complete Transparency to Blue, White and Near White Displays
• Designed to IEC52/IP65 and NEMA 1, 2, 4, 4X, 12 and 13 Specifications
• UL Listed to UL508-4X Specifications
• Lap Joint Design Combined with Silicone Gasket Ensures Protection Against Ingress of Dust and Splashing Water
• Internal Guide Slots for Mounting PCB Assemblies Vertically on Some Models
• Internal Bosses Allow Mounting of PCB’s Horizontally or for Connection of Terminals etc., into Threaded Brass Inserts
• Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
• UV Stabilized Polycarbonate with UL94-V2 Flammability Rating

Supplier's Site
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries - 34M1889 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries
34M1889
Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries 34M1889
ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, POLYCARBONATE, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
BT-2724
Electrical Enclosures BT-2724
Electrical Enclosures 6.73 x 4.76 x 2.17 Transparent Blue

Electrical Enclosures 6.73 x 4.76 x 2.17 Transparent Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1543-ND 70147747 34M1889 BT-2724
Product Name Boxes ENCLOSURE,TRANSPARENT BLUE POLYCARBONATE,NEMA,IEC52,IP65,6.73LX4.76WX2.17HIN Enclosure, Pcb Box, Polycarbonate, Blue; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES - 70016712 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 200-908-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers