BUD INDUSTRIES, INC. Racks BRP-12212

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 31.500"" L x 23.620"" W x 49.400"" H (800.10mm x 599.95mm x 1254.76mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 31.500"" L x 23.620"" W x 49.400"" H (800.10mm x 599.95mm x 1254.76mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - BRP-12212-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 31.500"" L x 23.620"" W x 49.400"" H (800.10mm x 599.95mm x 1254.76mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 31.500"" L x 23.620"" W x 49.400"" H (800.10mm x 599.95mm x 1254.76mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
BRP-12212
Racks & Rack Cabinets BRP-12212
Racks & Rack Cabinets 23.62x31.50x49.40 BLACK TEXTURED

Racks & Rack Cabinets 23.62x31.50x49.40 BLACK TEXTURED

Buy Now Datasheet
Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 31.50 x 49.40in - 70147814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 31.50 x 49.40in
70147814
Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 31.50 x 49.40in 70147814
Sturdy and Durable Steel Construction Mounting Rails: 14 GA, other parts 18 GAFinished Complete with Ventilated Tempered Glass Front Door, Locking Rear Door, Removable Sides EIA 310 Compliant for 19 Rack-Mount EquipmentTwo Pairs of Fully Adjustable Panel Mounting Rails Included. The Panel Mounting Rails Include Unique Notch At Each U Point to Allow for Rapid Equipment Location IdentificationTop Mount Fan Box Installed. Two Fans for 23 Depth, Four Fans for 31 DepthIncludes Ventilated Shelves (One Shelf in the 24U High Cabinet, Two Shelves in the 40U and 45U Cabinets)Includes Installed CastersLarge Cutout in Base. Cutout Comes Covered By 2.5 Deep Metal Cover Plates that Allow for Adjustable Opening Providing as Much or as Little Open Space for Cable AccessTwo (2) Additional 13 2.5 Cutouts in Front and Rear of Base Also Come with Readily Removable CoversVented at Top and Bottom of Sides, Which Also Can Be LockedComes Fully Assembled in a Wooden Crate to Eliminate Freight DamageFinish: Black Textured Powder Coating Easy to Clean

Sturdy and Durable Steel Construction Mounting Rails: 14 GA, other parts 18 GAFinished Complete with Ventilated Tempered Glass Front Door, Locking Rear Door, Removable Sides EIA 310 Compliant for 19 Rack-Mount EquipmentTwo Pairs of Fully Adjustable Panel Mounting Rails Included. The Panel Mounting Rails Include Unique Notch At Each U Point to Allow for Rapid Equipment Location IdentificationTop Mount Fan Box Installed. Two Fans for 23 Depth, Four Fans for 31 DepthIncludes Ventilated Shelves (One Shelf in the 24U High Cabinet, Two Shelves in the 40U and 45U Cabinets)Includes Installed CastersLarge Cutout in Base. Cutout Comes Covered By 2.5 Deep Metal Cover Plates that Allow for Adjustable Opening Providing as Much or as Little Open Space for Cable AccessTwo (2) Additional 13 2.5 Cutouts in Front and Rear of Base Also Come with Readily Removable CoversVented at Top and Bottom of Sides, Which Also Can Be LockedComes Fully Assembled in a Wooden Crate to Eliminate Freight DamageFinish: Black Textured Powder Coating Easy to Clean

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number BRP-12212-ND BRP-12212 70147814
Product Name Racks Racks & Rack Cabinets Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 31.50 x 49.40in
Type Rack Enclosures
Material Steel Steel
Features Rear Access Cover / Door RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details