BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries BRP-12206

Description
CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:305lbRoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:305lbRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries - 95M8560 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries
95M8560
Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries 95M8560
CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:305lbRoHS Compliant: Yes

CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:305lbRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8560
Product Name Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries
Height 76.80 inch (1951 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Stack & Store Cabinet Mezzanine -  - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details