BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Box Components BPA-1530

Description
Win Source Part Number: 1022473-BPA-1530 Category: Boxes, Enclosures, Racks>Box Components Type: Plate Color: Natural Package: Bulk For Use With/Related Products: Chassis Standard Package: 1 Material: Metal, Aluminum Dimension: 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries Other Names: 377-1044,BPA 1530,BPA1530
Request a Quote Datasheet
Description
Win Source Part Number: 1022473-BPA-1530 Category: Boxes, Enclosures, Racks>Box Components Type: Plate Color: Natural Package: Bulk For Use With/Related Products: Chassis Standard Package: 1 Material: Metal, Aluminum Dimension: 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries Other Names: 377-1044,BPA 1530,BPA1530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - BPA-1530 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
BPA-1530
Boxes, Enclosures, Racks - Box Components BPA-1530
Win Source Part Number: 1022473-BPA-1530 Category: Boxes, Enclosures, Racks>Box Components Type: Plate Color: Natural Package: Bulk For Use With/Related Products: Chassis Standard Package: 1 Material: Metal, Aluminum Dimension: 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries Other Names: 377-1044,BPA 1530,BPA1530

Win Source Part Number: 1022473-BPA-1530
Category: Boxes, Enclosures, Racks>Box Components
Type: Plate
Color: Natural
Package: Bulk
For Use With/Related Products: Chassis
Standard Package: 1
Material: Metal, Aluminum
Dimension: 16.812" L x 14.812" W x 0.156" H (427.02mm x 375.22mm x 3.96mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Bud Industries
Other Names: 377-1044,BPA 1530,BPA1530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number BPA-1530
Product Name Boxes, Enclosures, Racks - Box Components
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
TK Series Enclosures - 120-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers