BUD INDUSTRIES, INC. Box Components - BPA-1515 BPA-1515

Description
Manufacturer: Bud Industries Win Source Part Number: 766648-BPA-1515 Type: Plate Color: Natural For Use With/Related Products: Chassis Material: Metal, Aluminum Family Name: BPA-1515 Categories: Boxes, Enclosures, Racks Dimension: 16.812" L x 5.812" W x 0.156" H (427.02mm x 147.62mm x 3.96mm) Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 766648-BPA-1515 Type: Plate Color: Natural For Use With/Related Products: Chassis Material: Metal, Aluminum Family Name: BPA-1515 Categories: Boxes, Enclosures, Racks Dimension: 16.812" L x 5.812" W x 0.156" H (427.02mm x 147.62mm x 3.96mm) Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - BPA-1515 - BPA-1515 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - BPA-1515
BPA-1515
Box Components - BPA-1515 BPA-1515
Manufacturer: Bud Industries Win Source Part Number: 766648-BPA-1515 Type: Plate Color: Natural For Use With/Related Products: Chassis Material: Metal, Aluminum Family Name: BPA-1515 Categories: Boxes, Enclosures, Racks Dimension: 16.812" L x 5.812" W x 0.156" H (427.02mm x 147.62mm x 3.96mm) Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 766648-BPA-1515
Type: Plate
Color: Natural
For Use With/Related Products: Chassis
Material: Metal, Aluminum
Family Name: BPA-1515
Categories: Boxes, Enclosures, Racks
Dimension: 16.812" L x 5.812" W x 0.156" H (427.02mm x 147.62mm x 3.96mm)
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number BPA-1515
Product Name Box Components - BPA-1515
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers