BUD INDUSTRIES, INC. Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Royal Blue Textured; 16 ga. BB-1809-RB

Description
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.
Description
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Suppliers

Company
Product
Description
Supplier Links
Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Royal Blue Textured; 16 ga. - 70148453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Royal Blue Textured; 16 ga.
70148453
Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Royal Blue Textured; 16 ga. 70148453
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness
The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Supplier's Site
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries - 06M4465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
06M4465
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries 06M4465
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:281mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:281mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70148453 06M4465
Product Name Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Royal Blue Textured; 16 ga. Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details