BUD INDUSTRIES, INC. Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Black Textured; 16 ga. BB-1809-BT

Description
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.
Datasheet
Description
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Black Textured; 16 ga.
70149118
Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Black Textured; 16 ga. 70149118
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness
The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Supplier's Site
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4464
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4464
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:281mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:281mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149118 06M4464
Product Name Panel; Aluminum; 9.938 in.; 11.063 in.;15 in.; Black Textured; 16 ga. Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details