BUD INDUSTRIES, INC. Boxes BB-1803-BT

Description
"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 8.188"" (207.98mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 8.188"" (207.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - BB-1803-BT-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 8.188"" (207.98mm)"

"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 8.188"" (207.98mm)"

Buy Now Datasheet
Panel; Aluminum; 8.188 in.; 8.313 in.; 11 in.; Black Textured; 16 ga. - 70149113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel; Aluminum; 8.188 in.; 8.313 in.; 11 in.; Black Textured; 16 ga.
70149113
Panel; Aluminum; 8.188 in.; 8.313 in.; 11 in.; Black Textured; 16 ga. 70149113
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness
The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Supplier's Site
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4460 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4460
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4460
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number BB-1803-BT-ND 70149113 06M4460
Product Name Boxes Panel; Aluminum; 8.188 in.; 8.313 in.; 11 in.; Black Textured; 16 ga. Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Aluminum
Features Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0144 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
TK Series Enclosures - 137-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers