BUD INDUSTRIES, INC. Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries BB-1802-BT

Description
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4459 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4459
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4459
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06M4459
Product Name Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details