"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 5.500"" W (279.40mm x 139.70mm) X 6.438"" (163.52mm)"
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness
The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:163.5mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | BB-1800-BT-ND | 70149110 | 06M4456 |
| Product Name | Boxes | Panel; Aluminum; 6.438 in.; 5.5 in.; 11in.; Royal Blue Textured; 16 ga. | Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Aluminum | Aluminum | Aluminum; Aluminum |
| Features | Carrying Handle |