BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Accessories BAS-5108

Description
Win Source Part Number: 1090182-BAS-5108 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 Alternative Parts (Cross-Reference): BAS-5107; PCMBS19003BK1; PBPS19003BK2; DNCE19BK1; CM-1221BAS5108; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: BAS 5108,BAS5108
Request a Quote Datasheet
Description
Win Source Part Number: 1090182-BAS-5108 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 Alternative Parts (Cross-Reference): BAS-5107; PCMBS19003BK1; PBPS19003BK2; DNCE19BK1; CM-1221BAS5108; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: BAS 5108,BAS5108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - BAS-5108 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
BAS-5108
Boxes, Enclosures, Racks - Rack Accessories BAS-5108
Win Source Part Number: 1090182-BAS-5108 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 Alternative Parts (Cross-Reference): BAS-5107; PCMBS19003BK1; PBPS19003BK2; DNCE19BK1; CM-1221BAS5108; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: BAS 5108,BAS5108

Win Source Part Number: 1090182-BAS-5108
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Accessory Type: Slide Mounting Bracket Kit
For Use With/Related Products: Cabinet Racks
Standard Package: 1
Alternative Parts (Cross-Reference): BAS-5107; PCMBS19003BK1; PBPS19003BK2; DNCE19BK1; CM-1221BAS5108;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: BAS 5108,BAS5108

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number BAS-5108
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Stainless Steel Box Latch-Hinged Type - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details