BUD INDUSTRIES, INC. Utility Cabinets AU-1083

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
AU-1083
Utility Cabinets AU-1083
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - AU-1083-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Unpainted End Panel(s) 4.000"" L x 2.000"" W (101.60mm x 50.80mm) X 4.000"" (101.60mm)"

"Cabinet Metal, Aluminum Unpainted End Panel(s) 4.000"" L x 2.000"" W (101.60mm x 50.80mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries - 06M4423 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries
06M4423
Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries 06M4423
ENCLOSURE, CABINET, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x4x2 In;with Front and Back Covers - 70148220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x4x2 In;with Front and Back Covers
70148220
Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x4x2 In;with Front and Back Covers 70148220
Aluminum Utility Cabinet, Sheet Metal Screws, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Aluminum Utility Cabinet, Sheet Metal Screws, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AU-1083 AU-1083-ND 06M4423 70148220
Product Name Utility Cabinets Boxes Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x4x2 In;with Front and Back Covers
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 4 inch (102 mm) 4 inch (102 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 120-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers