BUD INDUSTRIES, INC. Utility Cabinets AU-1028

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
AU-1028
Utility Cabinets AU-1028
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1929-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Unpainted End Panel(s) 5.000"" L x 3.000"" W (127.00mm x 76.20mm) X 4.000"" (101.60mm)"

"Cabinet Metal, Aluminum Unpainted End Panel(s) 5.000"" L x 3.000"" W (127.00mm x 76.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x5x3 In;with Front and Back Covers - 70148214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x5x3 In;with Front and Back Covers
70148214
Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x5x3 In;with Front and Back Covers 70148214
Aluminum Utility Cabinet, Sheet Metal Screws, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Aluminum Utility Cabinet, Sheet Metal Screws, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site
Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries - 05M3899 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries
05M3899
Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries 05M3899
ENCLOSURE, CABINET, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number AU-1028 377-1929-ND 70148214 05M3899
Product Name Utility Cabinets Boxes Enclosure;Box-Lid;Desktop;Aluminum;Natural;4x5x3 In;with Front and Back Covers Enclosure, Cabinet, Aluminium; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm) 4 inch (102 mm) 4 inch (102 mm)
Width 5 inch (127 mm) 5 inch (127 mm) 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
TK Series Enclosures - 120-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers