BUD INDUSTRIES, INC. Boxes ATX-10519

Description
"Junction Box Metal, Aluminum Gray Cover Included 14.173"" L x 6.299"" W (360.00mm x 160.00mm) X 3.583"" (91.00mm)"
Request a Quote Datasheet
Description
"Junction Box Metal, Aluminum Gray Cover Included 14.173"" L x 6.299"" W (360.00mm x 160.00mm) X 3.583"" (91.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2448-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Gray Cover Included 14.173"" L x 6.299"" W (360.00mm x 160.00mm) X 3.583"" (91.00mm)"

"Junction Box Metal, Aluminum Gray Cover Included 14.173"" L x 6.299"" W (360.00mm x 160.00mm) X 3.583"" (91.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ATX-10519
Electrical Enclosures ATX-10519
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 14.17x6.30x3.54

Electrical Enclosures EXPLOSION PROOF ALUM ATEX 14.17x6.30x3.54

Buy Now Datasheet
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries - 73Y0657 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
73Y0657
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries 73Y0657
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:360mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:360mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2448-ND ATX-10519 73Y0657
Product Name Boxes Electrical Enclosures Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0144 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details