BUD INDUSTRIES, INC. Boxes ATX-10503

Description
"Junction Box Metal, Aluminum Gray Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 3.189"" (81.00mm)"
Request a Quote Datasheet
Description
"Junction Box Metal, Aluminum Gray Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 3.189"" (81.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2440-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Gray Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 3.189"" (81.00mm)"

"Junction Box Metal, Aluminum Gray Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 3.189"" (81.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ATX-10503
Electrical Enclosures ATX-10503
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 3.94x3.94x3.19"

Electrical Enclosures EXPLOSION PROOF ALUM ATEX 3.94x3.94x3.19"

Buy Now Datasheet
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries - 73Y0649 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
73Y0649
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries 73Y0649
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:101mm; External Depth - Metric:101mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:101mm; External Depth - Metric:101mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2440-ND ATX-10503 73Y0649
Product Name Boxes Electrical Enclosures Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 116-503 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Wall Boxes - 1833496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details