BUD INDUSTRIES, INC. Open Frame Relay Rack, 42In, Aluminium; Enclosure Material Bud Industries ARR-1276-BT

Description
OPEN FRAME RELAY RACK, 42IN, ALUMINIUM; Enclosure Material:Aluminium; Body Color:Black; External Height - Metric:1270mm; External Width - Metric:514mm; External Depth - Metric:381mm; External Height - Imperial:50"; Product Range:- RoHS Compliant: Yes
Description
OPEN FRAME RELAY RACK, 42IN, ALUMINIUM; Enclosure Material:Aluminium; Body Color:Black; External Height - Metric:1270mm; External Width - Metric:514mm; External Depth - Metric:381mm; External Height - Imperial:50"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Frame Relay Rack, 42In, Aluminium; Enclosure Material Bud Industries - 06M4411 - Newark, An Avnet Company
Chicago, IL, United States
Open Frame Relay Rack, 42In, Aluminium; Enclosure Material Bud Industries
06M4411
Open Frame Relay Rack, 42In, Aluminium; Enclosure Material Bud Industries 06M4411
OPEN FRAME RELAY RACK, 42IN, ALUMINIUM; Enclosure Material:Aluminium; Body Color:Black; External Height - Metric:1270mm; External Width - Metric:514mm; External Depth - Metric:381mm; External Height - Imperial:50"; Product Range:- RoHS Compliant: Yes

OPEN FRAME RELAY RACK, 42IN, ALUMINIUM; Enclosure Material:Aluminium; Body Color:Black; External Height - Metric:1270mm; External Width - Metric:514mm; External Depth - Metric:381mm; External Height - Imperial:50"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4411
Product Name Open Frame Relay Rack, 42In, Aluminium; Enclosure Material Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mobile drawer cabinets - R5GKE-3403 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details