BUD INDUSTRIES, INC. Racks ARR-1276-BT

Description
"Metal, Aluminum Open Rack Open Rack, Single Frame 15.000"" L x 20.250"" W x 49.938"" H (381.00mm x 514.35mm x 1268.43mm) Black"
Request a Quote Datasheet
Description
"Metal, Aluminum Open Rack Open Rack, Single Frame 15.000"" L x 20.250"" W x 49.938"" H (381.00mm x 514.35mm x 1268.43mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - ARR-1276-BT-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Aluminum Open Rack Open Rack, Single Frame 15.000"" L x 20.250"" W x 49.938"" H (381.00mm x 514.35mm x 1268.43mm) Black"

"Metal, Aluminum Open Rack Open Rack, Single Frame 15.000"" L x 20.250"" W x 49.938"" H (381.00mm x 514.35mm x 1268.43mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ARR-1276-BT
Racks & Rack Cabinets ARR-1276-BT
Racks & Rack Cabinets ALUM RR 19x42BLACK

Racks & Rack Cabinets ALUM RR 19x42BLACK

Buy Now Datasheet
Relay Rack; Aluminum; 0.190 in.; 1000 lbs. (Max.); 49.938; 17.752 in. - 70148271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay Rack; Aluminum; 0.190 in.; 1000 lbs. (Max.); 49.938; 17.752 in.
70148271
Relay Rack; Aluminum; 0.190 in.; 1000 lbs. (Max.); 49.938; 17.752 in. 70148271
0.190 in. Thickness, 0.750 in. Hole Diameter, Aluminum Relay Racks Ideal for patch panels and other data/telecom/LAN components. EIA Spaced #12-24 Tapped Holes on Both Front and Rear Flanges Available in Natural (NF) or Black Texture (BT) Finish

0.190 in. Thickness, 0.750 in. Hole Diameter, Aluminum Relay Racks
Ideal for patch panels and other data/telecom/LAN components.

  • EIA Spaced #12-24 Tapped Holes on Both Front and Rear Flanges
  • Available in Natural (NF) or Black Texture (BT) Finish
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ARR-1276-BT-ND ARR-1276-BT 70148271
Product Name Racks Racks & Rack Cabinets Relay Rack; Aluminum; 0.190 in.; 1000 lbs. (Max.); 49.938; 17.752 in.
Type Rack Enclosures
Material Aluminum Aluminum
Length 15 inch (381 mm) 49.94 inch (1268 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers