BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Box Components ANX-91305

Description
Win Source Part Number: 1170406-ANX-91305 Category: Boxes, Enclosures, Racks>Box Components Series: AN Type: Panel, Inner Color: Natural Package: Bulk For Use With/Related Products: AN Series Standard Package: 1 Material: Metal, Aluminum Dimension: 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm) Alternative Parts (Cross-Reference): ANX91305; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries
Request a Quote Datasheet
Description
Win Source Part Number: 1170406-ANX-91305 Category: Boxes, Enclosures, Racks>Box Components Series: AN Type: Panel, Inner Color: Natural Package: Bulk For Use With/Related Products: AN Series Standard Package: 1 Material: Metal, Aluminum Dimension: 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm) Alternative Parts (Cross-Reference): ANX91305; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - ANX-91305 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
ANX-91305
Boxes, Enclosures, Racks - Box Components ANX-91305
Win Source Part Number: 1170406-ANX-91305 Category: Boxes, Enclosures, Racks>Box Components Series: AN Type: Panel, Inner Color: Natural Package: Bulk For Use With/Related Products: AN Series Standard Package: 1 Material: Metal, Aluminum Dimension: 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm) Alternative Parts (Cross-Reference): ANX91305; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries

Win Source Part Number: 1170406-ANX-91305
Category: Boxes, Enclosures, Racks>Box Components
Series: AN
Type: Panel, Inner
Color: Natural
Package: Bulk
For Use With/Related Products: AN Series
Standard Package: 1
Material: Metal, Aluminum
Dimension: 5.370" L x 3.790" W x 0.062" H (136.40mm x 96.27mm x 1.57mm)
Alternative Parts (Cross-Reference): ANX91305;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Bud Industries

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ANX-91305
Electrical Enclosure Accessories ANX-91305
Electrical Enclosure Accessories 5.37 x 3.79 x 0.06" AN SERIES PANEL ALUM

Electrical Enclosure Accessories 5.37 x 3.79 x 0.06" AN SERIES PANEL ALUM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number ANX-91305 ANX-91305
Product Name Boxes, Enclosures, Racks - Box Components Electrical Enclosure Accessories
Length 5.35 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2379 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details