BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Box Components ANX-91302

Description
Win Source Part Number: 996061-ANX-91302 Category: Boxes, Enclosures, Racks>Box Components Series: AN Type: Panel, Inner Color: Natural Package: Bulk For Use With/Related Products: AN Series Standard Package: 1 Material: Metal, Aluminum Dimension: 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries
Request a Quote Datasheet
Description
Win Source Part Number: 996061-ANX-91302 Category: Boxes, Enclosures, Racks>Box Components Series: AN Type: Panel, Inner Color: Natural Package: Bulk For Use With/Related Products: AN Series Standard Package: 1 Material: Metal, Aluminum Dimension: 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - ANX-91302 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
ANX-91302
Boxes, Enclosures, Racks - Box Components ANX-91302
Win Source Part Number: 996061-ANX-91302 Category: Boxes, Enclosures, Racks>Box Components Series: AN Type: Panel, Inner Color: Natural Package: Bulk For Use With/Related Products: AN Series Standard Package: 1 Material: Metal, Aluminum Dimension: 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Bud Industries

Win Source Part Number: 996061-ANX-91302
Category: Boxes, Enclosures, Racks>Box Components
Series: AN
Type: Panel, Inner
Color: Natural
Package: Bulk
For Use With/Related Products: AN Series
Standard Package: 1
Material: Metal, Aluminum
Dimension: 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Bud Industries

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number ANX-91302
Product Name Boxes, Enclosures, Racks - Box Components
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details