BUD INDUSTRIES, INC. Boxes ANS-3827

Description
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1995-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"

"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Screening Can, Alum, Natural; Enclosure Type Bud Industries - 12T3857 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Screening Can, Alum, Natural; Enclosure Type Bud Industries
12T3857
Enclosure, Screening Can, Alum, Natural; Enclosure Type Bud Industries 12T3857
ENCLOSURE, SCREENING CAN, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: NA

ENCLOSURE, SCREENING CAN, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3827
Electrical Enclosures ANS-3827
Electrical Enclosures 6.38x6.38x3.15 ALUM EMI/RFI SHIELDING

Electrical Enclosures 6.38x6.38x3.15 ALUM EMI/RFI SHIELDING

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1995-ND 12T3857 ANS-3827
Product Name Boxes Enclosure, Screening Can, Alum, Natural; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3507 - Newark, An Avnet Company
Specs
Length 3.9 inch (99 mm)
Width 12.99 inch (330 mm)
Depth 9.09 inch (231 mm)
View Details
Boxes - 1920-1024-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers