BUD INDUSTRIES, INC. Boxes ANS-3819

Description
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1604-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"

"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4561 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4561
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4561
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:75mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:75mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3819
Electrical Enclosures ANS-3819
Electrical Enclosures 7.87x5.91x2.95 ALUM EMI/RFI Shielding

Electrical Enclosures 7.87x5.91x2.95 ALUM EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1604-ND 89M4561 ANS-3819
Product Name Boxes Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosures, Boxes, & Cases - 115-406 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers