BUD INDUSTRIES, INC. Boxes ANS-3819-B

Description
"Box Metal, Aluminum Black Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1605-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"

"Box Metal, Aluminum Black Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Black; 7.87L x5.91W x 2.95D - 70147804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Black; 7.87L x5.91W x 2.95D
70147804
Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Black; 7.87L x5.91W x 2.95D 70147804
This rugged die cast aluminum alloy enclosure provides strength and rigidity for heavy duty applications. It is designed to house and protect sensitive instruments and electronic components requiring EMI/RFI shielding in marine and swimming pool applications, wet and dirty industrial applications and washdown environments. Features • 12 ADC Die Cast Aluminum Alloy • One-piece Molded Outer Silicone Gasket Provides Reliable and Long Lasting Sealing to Meet NEMA 4X and IP 65 Requirements • Second Wire-Mesh with Sponge Rubber Gasket Provides Excellent EMI/RFI Protection • Captive Cover Assembly Screws (M4) Are Located Outside the Sealing Area • Recessed Area on Cover Surface for Decals • Easily Machined and Modified to Your Custom Requirements

This rugged die cast aluminum alloy enclosure provides strength and rigidity for heavy duty applications. It is designed to house and protect sensitive instruments and electronic components requiring EMI/RFI shielding in marine and swimming pool applications, wet and dirty industrial applications and washdown environments.
Features
• 12 ADC Die Cast Aluminum Alloy
• One-piece Molded Outer Silicone Gasket Provides Reliable and Long Lasting Sealing to Meet NEMA 4X and IP 65 Requirements
• Second Wire-Mesh with Sponge Rubber Gasket Provides Excellent EMI/RFI Protection
• Captive Cover Assembly Screws (M4) Are Located Outside the Sealing Area
• Recessed Area on Cover Surface for Decals
• Easily Machined and Modified to Your Custom Requirements

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3819-B
Electrical Enclosures ANS-3819-B
Electrical Enclosures 7.87x5.91x2.95 BLACK EMI/RFI Shielding

Electrical Enclosures 7.87x5.91x2.95 BLACK EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4562 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4562
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4562
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:75mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:75mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1605-ND 70147804 ANS-3819-B 89M4562
Product Name Boxes Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Black; 7.87L x5.91W x 2.95D Electrical Enclosures Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures
Features EMI/RFI EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 110-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers