BUD INDUSTRIES, INC. Boxes ANS-3815-B

Description
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1601-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"

"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4558 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4558
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4558
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:75mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:75mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3815-B
Electrical Enclosures ANS-3815-B
Electrical Enclosures 5.91x3.94x2.95 BLACK EMI/RFI Shielding

Electrical Enclosures 5.91x3.94x2.95 BLACK EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1601-ND 89M4558 ANS-3815-B
Product Name Boxes Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details