BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Boxes ANS-3807

Description
Win Source Part Number: 1027003-ANS-3807 Category: Boxes, Enclosures, Racks>Boxes Series: ANS Color: Natural Features: EMI Shielded, PCB Supports Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.638" (67.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 1.2 lbs (544.3 g) Container Type: Box Area (L x W): 28.6in² (185cm²) Dimension: 7.559" L x 3.780" W (192.00mm x 96.01mm) Alternative Parts (Cross-Reference): IPS-3907; AN-2867-A; ANS-3813; 1590WR1; 1590WR1FL; 1590R1ANS3807; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-1592,ANS 3807,ANS3807
Request a Quote Datasheet
Description
Win Source Part Number: 1027003-ANS-3807 Category: Boxes, Enclosures, Racks>Boxes Series: ANS Color: Natural Features: EMI Shielded, PCB Supports Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.638" (67.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 1.2 lbs (544.3 g) Container Type: Box Area (L x W): 28.6in² (185cm²) Dimension: 7.559" L x 3.780" W (192.00mm x 96.01mm) Alternative Parts (Cross-Reference): IPS-3907; AN-2867-A; ANS-3813; 1590WR1; 1590WR1FL; 1590R1ANS3807; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-1592,ANS 3807,ANS3807
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - ANS-3807 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
ANS-3807
Boxes, Enclosures, Racks - Boxes ANS-3807
Win Source Part Number: 1027003-ANS-3807 Category: Boxes, Enclosures, Racks>Boxes Series: ANS Color: Natural Features: EMI Shielded, PCB Supports Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.638" (67.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 1.2 lbs (544.3 g) Container Type: Box Area (L x W): 28.6in² (185cm²) Dimension: 7.559" L x 3.780" W (192.00mm x 96.01mm) Alternative Parts (Cross-Reference): IPS-3907; AN-2867-A; ANS-3813; 1590WR1; 1590WR1FL; 1590R1ANS3807; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: 377-1592,ANS 3807,ANS3807

Win Source Part Number: 1027003-ANS-3807
Category: Boxes, Enclosures, Racks>Boxes
Series: ANS
Color: Natural
Features: EMI Shielded, PCB Supports
Package: Bulk
Standard Package: 1
Ratings: IP67, NEMA 1,2,4,4X,12,13
Thickness: 0.098" (2.49mm)
Height: 2.638" (67.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 1.2 lbs (544.3 g)
Container Type: Box
Area (L x W): 28.6in² (185cm²)
Dimension: 7.559" L x 3.780" W (192.00mm x 96.01mm)
Alternative Parts (Cross-Reference): IPS-3907; AN-2867-A; ANS-3813; 1590WR1; 1590WR1FL; 1590R1ANS3807;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: 377-1592,ANS 3807,ANS3807

Buy Now Datasheet
Boxes - 377-1592-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)"

"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3807
Electrical Enclosures ANS-3807
Electrical Enclosures 7.56x3.78x2.64 ALUM EMI/RFI Shielding

Electrical Enclosures 7.56x3.78x2.64 ALUM EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4549
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4549
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:96mm; External Depth - Metric:192mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:96mm; External Depth - Metric:192mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ANS-3807 377-1592-ND ANS-3807 89M4549
Product Name Boxes, Enclosures, Racks - Boxes Boxes Electrical Enclosures Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers