BUD INDUSTRIES, INC. Boxes AN-2900

Description
"Box Metal, Aluminum Black Hinged Door, Lid 3.950"" L x 3.020"" W (100.33mm x 76.71mm) X 1.980"" (50.29mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Hinged Door, Lid 3.950"" L x 3.020"" W (100.33mm x 76.71mm) X 1.980"" (50.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2049-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Hinged Door, Lid 3.950"" L x 3.020"" W (100.33mm x 76.71mm) X 1.980"" (50.29mm)"

"Box Metal, Aluminum Black Hinged Door, Lid 3.950"" L x 3.020"" W (100.33mm x 76.71mm) X 1.980"" (50.29mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2900
Electrical Enclosures AN-2900
Electrical Enclosures 3.95 x 3.04 x 1.98"

Electrical Enclosures 3.95 x 3.04 x 1.98"

Buy Now Datasheet
Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in - 70147665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in
70147665
Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in 70147665
Heavy duty die cast aluminum NEMA 1, 2, 4, 4x, 12, and 13 boxes with hinged cover increase both adaptability and use. These boxes allow for easy access to internal components. Easy to assemble external mounting brackets allow mounting on a wall or other flat surfaces without removing the cover and exposing internal components to the environment. Hinged cover Allows for Easy Access without Risk of Damage to Cover Rugged Aluminum Alloy Die Cast Box with NEMA 4X and IP65 Ratings Gasketed Covers Attach with M4 Stainless Steel Screws Easily Machined and Modified to Your Requirements Smooth Black Powdercoat Finish

Heavy duty die cast aluminum NEMA 1, 2, 4, 4x, 12, and 13 boxes with hinged cover increase both adaptability and use. These boxes allow for easy access to internal components. Easy to assemble external mounting brackets allow mounting on a wall or other flat surfaces without removing the cover and exposing internal components to the environment.

  • Hinged cover Allows for Easy Access without Risk of Damage to Cover
  • Rugged Aluminum Alloy Die Cast Box with NEMA 4X and IP65 Ratings
  • Gasketed Covers Attach with M4 Stainless Steel Screws
  • Easily Machined and Modified to Your Requirements
  • Smooth Black Powdercoat Finish
Supplier's Site
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 27K6569 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
27K6569
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 27K6569
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.3mm; External Width - Metric:77mm; External Depth - Metric:50mm; IP Rating:IP65, IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.3mm; External Width - Metric:77mm; External Depth - Metric:50mm; IP Rating:IP65, IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2049-ND AN-2900 70147665 27K6569
Product Name Boxes Electrical Enclosures Enclosure, NEMA 4X Box W/Hinged Cover,BSmooth Black Finish,3.95 x 3.04 x 1.98 in Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details