BUD INDUSTRIES, INC. Boxes AN-2866-A

Description
"Box Metal, Aluminum Natural Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2382-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 2.362"" (60.00mm)"

"Box Metal, Aluminum Natural Cover Included 6.300"" L x 3.940"" W (160.02mm x 100.08mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0645 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0645
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0645
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2866-A
Electrical Enclosures AN-2866-A
Electrical Enclosures 6.3x3.94x2.36" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.3x3.94x2.36" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2382-ND 72Y0645 AN-2866-A
Product Name Boxes Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products