BUD INDUSTRIES, INC. Boxes AN-2857

Description
"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1912-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 2.170"" (55.12mm)"

"Box Metal, Aluminum Natural Cover Included 8.750"" L x 5.750"" W (222.25mm x 146.05mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
ENCLOSURE; DIECAST ALUMINUM; NEMA 4X;EXT. MTG. BRACKETS;8.75L X 5.75W X 2.17D IN - 70148082 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; DIECAST ALUMINUM; NEMA 4X;EXT. MTG. BRACKETS;8.75L X 5.75W X 2.17D IN
70148082
ENCLOSURE; DIECAST ALUMINUM; NEMA 4X;EXT. MTG. BRACKETS;8.75L X 5.75W X 2.17D IN 70148082
Designed for instrument cases, meter cases, junction boxes, marine applications, and washdown environments Integrally molded external mounting brackets allow mounting without removing cover Easily machined and modified for particular requirements. Features: Rugged #ADC-12 Alloy Die Cast Aluminum Box NEMA 4X and IP65 Ratings UL Listed for UL508A Type 4, 4X, 12, and 13 Stainless Steel Cover Screws EMC Protection Natural Finish

Designed for instrument cases, meter cases, junction boxes, marine applications, and washdown environments Integrally molded external mounting brackets allow mounting without removing cover Easily machined and modified for particular requirements.
Features:

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box
  • NEMA 4X and IP65 Ratings
  • UL Listed for UL508A Type 4, 4X, 12, and 13
  • Stainless Steel Cover Screws
  • EMC Protection
  • Natural Finish
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1912-ND 70148082
Product Name Boxes ENCLOSURE; DIECAST ALUMINUM; NEMA 4X;EXT. MTG. BRACKETS;8.75L X 5.75W X 2.17D IN
Type Junction Box
Material Aluminum Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
TK Series Enclosures - 120-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers