BUD INDUSTRIES, INC. Boxes AN-2855-A

Description
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.250"" W (148.08mm x 107.95mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.250"" W (148.08mm x 107.95mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2370-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.250"" W (148.08mm x 107.95mm) X 2.950"" (74.93mm)"

"Box Metal, Aluminum Natural Cover Included 5.830"" L x 4.250"" W (148.08mm x 107.95mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2855-A
Electrical Enclosures AN-2855-A
Electrical Enclosures 5.83x4.25x2.95" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 5.83x4.25x2.95" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0633 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0633
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0633
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:110.3mm; External Depth - Metric:150.4mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:74.9mm; External Width - Metric:110.3mm; External Depth - Metric:150.4mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
BUDI Wall Mount - AN-2855-A - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
AN-2855-A
BUDI Wall Mount AN-2855-A
AluminumENCLosure with Mounting Flanges

AluminumENCLosure with Mounting Flanges

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2370-ND AN-2855-A 72Y0633 AN-2855-A
Product Name Boxes Electrical Enclosures Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832157 - RS Components, Ltd.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers