BUD INDUSTRIES, INC. Boxes AN-2852-AB

Description
"Box Metal, Aluminum Black Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2365-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.180"" (29.97mm)"

"Box Metal, Aluminum Black Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.180"" (29.97mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2852-AB
Electrical Enclosures AN-2852-AB
Electrical Enclosures 4.53x2.56x1.18" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.53x2.56x1.18" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0628 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0628
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0628
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:66.4mm; External Depth - Metric:116.3mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:66.4mm; External Depth - Metric:116.3mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2365-ND AN-2852-AB 72Y0628
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details