"Box Metal, Aluminum Natural Cover Included 2.520"" L x 2.280"" W (64.01mm x 57.91mm) X 1.380"" (35.05mm)"
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:59mm; External Depth - Metric:65mm; IP Rating:IP67, IP68 RoHS Compliant: Yes
Electrical Enclosures 2.52x2.28x1.38" ALUM IP68 NEMA 6, 6P
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2362-ND | 72Y0625 | AN-2851-A |
| Product Name | Boxes | Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Aluminum | Aluminum; Diecast Aluminium | |
| NEMA Rating | Type 4X; Type 6; Type 6P; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 8 | 7 |