BUD INDUSTRIES, INC. Boxes AN-2823-AB

Description
"Box Metal, Aluminum Black Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2359-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"

"Box Metal, Aluminum Black Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0622 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0622
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0622
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2823-AB
Electrical Enclosures AN-2823-AB
Electrical Enclosures 10.24x6.30x3.56" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 10.24x6.30x3.56" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2359-ND 72Y0622 AN-2823-AB
Product Name Boxes Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details