BUD INDUSTRIES, INC. Boxes AN-2823-A

Description
"Box Metal, Aluminum Natural Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2358-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"

"Box Metal, Aluminum Natural Cover Included 10.240"" L x 6.300"" W (260.10mm x 160.02mm) X 3.560"" (90.42mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2823-A
Electrical Enclosures AN-2823-A
Electrical Enclosures 10.24x6.30x3.56" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 10.24x6.30x3.56" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0621 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0621
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0621
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2358-ND AN-2823-A 72Y0621
Product Name Boxes Electrical Enclosures Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details