BUD INDUSTRIES, INC. Boxes AN-2820-AB

Description
"Box Metal, Aluminum Black Cover Included 4.040"" L x 2.070"" W (102.62mm x 52.58mm) X 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.040"" L x 2.070"" W (102.62mm x 52.58mm) X 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2354-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.040"" L x 2.070"" W (102.62mm x 52.58mm) X 1.000"" (25.40mm)"

"Box Metal, Aluminum Black Cover Included 4.040"" L x 2.070"" W (102.62mm x 52.58mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2820-AB
Electrical Enclosures AN-2820-AB
Electrical Enclosures 4.04x2.07x1.00" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.04x2.07x1.00" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0616 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0616
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0616
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2354-ND AN-2820-AB 72Y0616
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-004-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details