BUD INDUSTRIES, INC. Boxes AN-2817-A

Description
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 3.190"" (81.03mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 3.190"" (81.03mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2347-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 3.190"" (81.03mm)"

"Box Metal, Aluminum Natural Cover Included 6.290"" L x 3.930"" W (159.77mm x 99.82mm) X 3.190"" (81.03mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2817-A
Electrical Enclosures AN-2817-A
Electrical Enclosures 6.29x3.93x3.19" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.29x3.93x3.19" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0609 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0609
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0609
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:99.8mm; External Depth - Metric:159.8mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:99.8mm; External Depth - Metric:159.8mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2347-ND AN-2817-A 72Y0609
Product Name Boxes Electrical Enclosures Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details